TE Connectivity Circular Connector, Receptacle, 8 Position, 12-8, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-12-8SN-6233

Description
AFD 8C 8#20 SKT RECP LC
Request a Quote
Description
AFD 8C 8#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-12-8SN-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#20 SKT RECP LC

AFD 8C 8#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 8 Position, 12-8, Jam Nut; Product Range Deutsch - Te Connectivity - 06W5293 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, 12-8, Jam Nut; Product Range Deutsch - Te Connectivity
06W5293
Circular Connector, Receptacle, 8 Position, 12-8, Jam Nut; Product Range Deutsch - Te Connectivity 06W5293
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 12-8, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 12-8, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-12-8SN-6233 06W5293
Product Name Circular Connector, Receptacle, 8 Position, 12-8, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details