TE Connectivity Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-12-3SY-6117

Description
AFD 3C 3#16 SKT RECP
Request a Quote
Description
AFD 3C 3#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-12-3SY-6117 - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#16 SKT RECP

AFD 3C 3#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity - 95T4483 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity
95T4483
Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity 95T4483
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-12-3SY-6117 95T4483
Product Name Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details