TE Connectivity Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-12-3PY

Description
AFD 3C 3#16 PIN RECP
Request a Quote
Description
AFD 3C 3#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-12-3PY - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#16 PIN RECP

AFD 3C 3#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity - 06W5257 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity
06W5257
Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity 06W5257
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-12-3PY 06W5257
Product Name Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details
PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers