TE Connectivity Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-12-3PN-6140

Description
AFD 3C 3#16 PIN RECP LC
Request a Quote
Description
AFD 3C 3#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-12-3PN-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#16 PIN RECP LC

AFD 3C 3#16 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity - 06W5255 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity
06W5255
Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity 06W5255
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-12-3PN-6140 06W5255
Product Name Circular Connector, Receptacle, 3 Position, 12-3, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details