TE Connectivity Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-12-10PZ-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 12-10, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 12-10, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Product Range Deutsch - Te Connectivity - 06W5250 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Product Range Deutsch - Te Connectivity
06W5250
Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Product Range Deutsch - Te Connectivity 06W5250
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 12-10, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 12-10, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W5250
Product Name Circular Connector, Receptacle, 10 Position, 12-10, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Optical Backplane Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details