TE Connectivity Circular Connector, Receptacle, 8-98, Cable; Product Range Deutsch - Te Connectivity AFD51-8-98PN-059

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-98, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-98RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-98, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-98RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-98, Cable; Product Range Deutsch - Te Connectivity - 46W3380 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-98, Cable; Product Range Deutsch - Te Connectivity
46W3380
Circular Connector, Receptacle, 8-98, Cable; Product Range Deutsch - Te Connectivity 46W3380
CIRCULAR CONNECTOR, RECEPTACLE, 8-98, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-98RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-98, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-98RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46W3380
Product Name Circular Connector, Receptacle, 8-98, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Straight Plug - 150410 - PIC Wire & Cable
Specs
Geometry Straight
View Details
PCI Express - 10018783-00201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers