TE Connectivity
Afd 3C 3#20 Pin Recp Lc Deutsch - Te Connectivity
AFD51-8-33PW-1A-LC
Description
AFD 3C 3#20 PIN RECP LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 3C 3#20 PIN RECP LC
Request a Quote
Email Supplier
Suppliers
Afd 3C 3#20 Pin Recp Lc Deutsch - Te Connectivity
54W9131
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD51-8-33PW-1A-LC |
54W9131 |
|
Product Name
|
|
Afd 3C 3#20 Pin Recp Lc Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details