TE Connectivity Circular Connector, Receptacle, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity AFD51-22-21SN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity - 86T6975 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity
86T6975
Circular Connector, Receptacle, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity 86T6975
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T6975
Product Name Circular Connector, Receptacle, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details