TE Connectivity Circular Connector, Receptacle, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity AFD51-22-21SN-6140

Description
AFD 21C 21#16 SKT RECP LC
Request a Quote
Description
AFD 21C 21#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
AFD 21C 21#16 SKT RECP LC

AFD 21C 21#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity - 86T6980 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity
86T6980
Circular Connector, Receptacle, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity 86T6980
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD51-22-21SN-6140 86T6980
Product Name Circular Connector, Receptacle, 21 Position, 22-21, In Line; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details