TE Connectivity Circular Connector, Receptacle, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity AFD51-20-39PY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity - 80T1899 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity
80T1899
Circular Connector, Receptacle, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity 80T1899
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T1899
Product Name Circular Connector, Receptacle, 39 Position, 20-39, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details