TE Connectivity Circular Connector, Receptacle, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity AFD51-20-16SY-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity - 80T1860 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity
80T1860
Circular Connector, Receptacle, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity 80T1860
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T1860
Product Name Circular Connector, Receptacle, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22062-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Plug connector - NPQH-D-S14-Q6-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details