TE Connectivity Circular Connector, Receptacle, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity AFD51-20-16SY-6233

Description
AFD 16C 16#16 SKT RECP LC
Request a Quote
Description
AFD 16C 16#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
AFD 16C 16#16 SKT RECP LC

AFD 16C 16#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity - 80T1866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity
80T1866
Circular Connector, Receptacle, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity 80T1866
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD51-20-16SY-6233 80T1866
Product Name Circular Connector, Receptacle, 16 Position, 20-16, In Line; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details