TE Connectivity Circular Connector, Receptacle, 8 Position, 18-8, In Line; Product Range Deutsch - Te Connectivity AFD51-18-8PN-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 18-8, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 18-8, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8 Position, 18-8, In Line; Product Range Deutsch - Te Connectivity - 90T2095 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, 18-8, In Line; Product Range Deutsch - Te Connectivity
90T2095
Circular Connector, Receptacle, 8 Position, 18-8, In Line; Product Range Deutsch - Te Connectivity 90T2095
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 18-8, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 18-8, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T2095
Product Name Circular Connector, Receptacle, 8 Position, 18-8, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details