TE Connectivity Circular Connector, Receptacle, 18-32, Cable; Product Range Deutsch - Te Connectivity AFD51-18-32SX-1A

Description
AFD 32C 32#20 SKT RECP
Request a Quote
Description
AFD 32C 32#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
AFD 32C 32#20 SKT RECP

AFD 32C 32#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 18-32, Cable; Product Range Deutsch - Te Connectivity - 54W9031 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18-32, Cable; Product Range Deutsch - Te Connectivity
54W9031
Circular Connector, Receptacle, 18-32, Cable; Product Range Deutsch - Te Connectivity 54W9031
CIRCULAR CONNECTOR, RECEPTACLE, 18-32, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 18-32, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD51-18-32SX-1A 54W9031
Product Name Circular Connector, Receptacle, 18-32, Cable; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details