TE Connectivity Circular Connector, Receptacle, 32 Position, 18-32, In Line; Product Range Deutsch - Te Connectivity AFD51-18-32PY-6117

Description
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 18-32, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 18-32, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 32 Position, 18-32, In Line; Product Range Deutsch - Te Connectivity - 90T2040 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 32 Position, 18-32, In Line; Product Range Deutsch - Te Connectivity
90T2040
Circular Connector, Receptacle, 32 Position, 18-32, In Line; Product Range Deutsch - Te Connectivity 90T2040
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 18-32, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 18-32, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T2040
Product Name Circular Connector, Receptacle, 32 Position, 18-32, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details