TE Connectivity Circular Connector, Receptacle, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity AFD51-18-11SW-6233

Description
AFD 11C 11#16 SKT RECP LC
Request a Quote
Description
AFD 11C 11#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
AFD 11C 11#16 SKT RECP LC

AFD 11C 11#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity - 90T1909 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity
90T1909
Circular Connector, Receptacle, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity 90T1909
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD51-18-11SW-6233 90T1909
Product Name Circular Connector, Receptacle, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details