TE Connectivity Circular Connector, Receptacle, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity AFD51-18-11PY-6139

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity - 90T1882 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity
90T1882
Circular Connector, Receptacle, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity 90T1882
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T1882
Product Name Circular Connector, Receptacle, 11 Position, 18-11, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 107892-91-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details