TE Connectivity
Afd 11C 11#16 Pin Recp Deutsch - Te Connectivity
AFD51-18-11PY-6116
Description
AFD 11C 11#16 PIN RECP
Request a Quote
Email Supplier
Description
AFD 11C 11#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 11C 11#16 Pin Recp Deutsch - Te Connectivity
08AC7176
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD51-18-11PY-6116 |
08AC7176 |
|
Product Name
|
|
Afd 11C 11#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details