TE Connectivity Circular Connector, Receptacle, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity AFD51-14-5SX-6233

Description
AFD 5C 5#16 SKT RECP LC
Request a Quote
Description
AFD 5C 5#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
AFD 5C 5#16 SKT RECP LC

AFD 5C 5#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity - 80T1650 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity
80T1650
Circular Connector, Receptacle, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity 80T1650
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD51-14-5SX-6233 80T1650
Product Name Circular Connector, Receptacle, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 30-4500 - Powell Electronics, Inc.
Nicomatic North America
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers