TE Connectivity Circular Connector, Receptacle, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity AFD51-14-5SN-6117

Description
AFD 5C 5#16 SKT RECP
Request a Quote
Description
AFD 5C 5#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
AFD 5C 5#16 SKT RECP

AFD 5C 5#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity - 80T1629 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity
80T1629
Circular Connector, Receptacle, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity 80T1629
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD51-14-5SN-6117 80T1629
Product Name Circular Connector, Receptacle, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Din Rail, Channel - 2946-2002-1774-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers