TE Connectivity Circular Connector, Receptacle, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity AFD51-14-5PX-6233

Description
AFD 5C 5#16 PIN RECP LC
Request a Quote
Description
AFD 5C 5#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
AFD 5C 5#16 PIN RECP LC

AFD 5C 5#16 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity - 80T1610 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity
80T1610
Circular Connector, Receptacle, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity 80T1610
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD51-14-5PX-6233 80T1610
Product Name Circular Connector, Receptacle, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers