TE Connectivity Circular Connector, Receptacle, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity AFD51-14-5PW-6140

Description
AFD 5C 5#16 PIN RECP LC
Request a Quote
Description
AFD 5C 5#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
AFD 5C 5#16 PIN RECP LC

AFD 5C 5#16 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity - 80T1600 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity
80T1600
Circular Connector, Receptacle, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity 80T1600
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD51-14-5PW-6140 80T1600
Product Name Circular Connector, Receptacle, 5 Position, 14-5, In Line; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 115321G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details