TE Connectivity
Afd 4C 4#12 Pin Recp Lc Deutsch - Te Connectivity
AFD51-14-4PN-1A-LC
Description
AFD 4C 4#12 PIN RECP LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 4C 4#12 PIN RECP LC
Request a Quote
Email Supplier
Suppliers
Afd 4C 4#12 Pin Recp Lc Deutsch - Te Connectivity
54W8961
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD51-14-4PN-1A-LC |
54W8961 |
|
Product Name
|
|
Afd 4C 4#12 Pin Recp Lc Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers