TE Connectivity Circular Connector, Receptacle, 15 Position, 14-15, In Line; Product Range Deutsch - Te Connectivity AFD51-14-15SX-6140

Description
AFD 15C 14#20 1#16 SKT RECP LC
Request a Quote
Description
AFD 15C 14#20 1#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
AFD 15C 14#20 1#16 SKT RECP LC

AFD 15C 14#20 1#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 15 Position, 14-15, In Line; Product Range Deutsch - Te Connectivity - 80T1464 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15 Position, 14-15, In Line; Product Range Deutsch - Te Connectivity
80T1464
Circular Connector, Receptacle, 15 Position, 14-15, In Line; Product Range Deutsch - Te Connectivity 80T1464
CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15 POSITION, 14-15, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD51-14-15SX-6140 80T1464
Product Name Circular Connector, Receptacle, 15 Position, 14-15, In Line; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data