TE Connectivity Circular Connector, Receptacle, 8 Position, 12-8, In Line; Product Range Deutsch - Te Connectivity AFD51-12-8SN-6141

Description
AFD 8C 8#20 SKT RECP LC
Request a Quote
Description
AFD 8C 8#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
AFD 8C 8#20 SKT RECP LC

AFD 8C 8#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 8 Position, 12-8, In Line; Product Range Deutsch - Te Connectivity - 86T6835 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, 12-8, In Line; Product Range Deutsch - Te Connectivity
86T6835
Circular Connector, Receptacle, 8 Position, 12-8, In Line; Product Range Deutsch - Te Connectivity 86T6835
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 12-8, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 12-8, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD51-12-8SN-6141 86T6835
Product Name Circular Connector, Receptacle, 8 Position, 12-8, In Line; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers