AFD51-12-8PN-LC -- AFD 8C 8#20 PIN RECP LC DEUTSCH - TE CONNECTIVITY
TE Connectivity
Afd 8C 8#20 Pin Recp Lc Deutsch - Te Connectivity
AFD51-12-8PN-LC
Description
AFD 8C 8#20 PIN RECP LC
Description
AFD 8C 8#20 PIN RECP LC
Suppliers
Afd 8C 8#20 Pin Recp Lc Deutsch - Te Connectivity
86T6768
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
86T6768 |
|
Product Name
|
Afd 8C 8#20 Pin Recp Lc Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
View Details