TE Connectivity Circular Connector, Receptacle, 3 Position, 12-3, In Line; Product Range Deutsch - Te Connectivity AFD51-12-3SY-6117

Description
AFD 3C 3#16 SKT RECP
Request a Quote
Description
AFD 3C 3#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Philadelphia, PA, United States
AFD 3C 3#16 SKT RECP

AFD 3C 3#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 3 Position, 12-3, In Line; Product Range Deutsch - Te Connectivity - 86T6759 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, 12-3, In Line; Product Range Deutsch - Te Connectivity
86T6759
Circular Connector, Receptacle, 3 Position, 12-3, In Line; Product Range Deutsch - Te Connectivity 86T6759
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD51-12-3SY-6117 86T6759
Product Name Circular Connector, Receptacle, 3 Position, 12-3, In Line; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Circular Connector Assemblies - EEG.2B.310.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers