CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 12-3, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 86T6729 |
| Product Name | Circular Connector, Receptacle, 3 Position, 12-3, In Line; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |