TE Connectivity Circular Connector, Receptacle, 6 Position, 10-6, In Line; Product Range Deutsch - Te Connectivity AFD51-10-6SW-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6 Position, 10-6, In Line; Product Range Deutsch - Te Connectivity - 86T6592 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, 10-6, In Line; Product Range Deutsch - Te Connectivity
86T6592
Circular Connector, Receptacle, 6 Position, 10-6, In Line; Product Range Deutsch - Te Connectivity 86T6592
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, IN LINE; Product Range:AFD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T6592
Product Name Circular Connector, Receptacle, 6 Position, 10-6, In Line; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222Y06M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-24-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details