TE Connectivity
Afd 3C 3#20 Pin Recp Deutsch - Te Connectivity
AFD50-8-33PW-6117
Description
AFD 3C 3#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 3C 3#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 3C 3#20 Pin Recp Deutsch - Te Connectivity
80T1317
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD50-8-33PW-6117 |
80T1317 |
|
Product Name
|
|
Afd 3C 3#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
30 AWG
View Details