TE Connectivity Circular, Receptacle, Size 24, 61Pos, Pin (L/c); Product Range Deutsch - Te Connectivity AFD50-24-61PY-6140

Description
AFD 61C 61#20 PIN RECP LC
Request a Quote
Description
AFD 61C 61#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD50-24-61PY-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 61C 61#20 PIN RECP LC

AFD 61C 61#20 PIN RECP LC

Buy Now
Circular, Receptacle, Size 24, 61Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 90T1803 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 24, 61Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
90T1803
Circular, Receptacle, Size 24, 61Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 90T1803
CIRCULAR, RECEPTACLE, SIZE 24, 61POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 24, 61POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD50-24-61PY-6140 90T1803
Product Name Circular, Receptacle, Size 24, 61Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - ECG.1B.314.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers