TE Connectivity Circular, Receptacle, Size 24, 61Pos, Pin; Product Range Deutsch - Te Connectivity AFD50-24-61PX

Description
AFD 61C 61#20 PIN RECP
Request a Quote
Description
AFD 61C 61#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD50-24-61PX - PEI-Genesis
Philadelphia, PA, United States
AFD 61C 61#20 PIN RECP

AFD 61C 61#20 PIN RECP

Buy Now
Circular, Receptacle, Size 24, 61Pos, Pin; Product Range Deutsch - Te Connectivity - 90T1790 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 24, 61Pos, Pin; Product Range Deutsch - Te Connectivity
90T1790
Circular, Receptacle, Size 24, 61Pos, Pin; Product Range Deutsch - Te Connectivity 90T1790
CIRCULAR, RECEPTACLE, SIZE 24, 61POS, PIN; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 24, 61POS, PIN; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD50-24-61PX 90T1790
Product Name Circular, Receptacle, Size 24, 61Pos, Pin; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details