TE Connectivity Circular, Receptacle, Size 24, 61Pos, Pin; Product Range Deutsch - Te Connectivity AFD50-24-61PN

Description
AFD 61C 61#20 PIN RECP
Request a Quote
Description
AFD 61C 61#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD50-24-61PN - PEI-Genesis
Philadelphia, PA, United States
AFD 61C 61#20 PIN RECP

AFD 61C 61#20 PIN RECP

Buy Now
Circular, Receptacle, Size 24, 61Pos, Pin; Product Range Deutsch - Te Connectivity - 90T1774 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 24, 61Pos, Pin; Product Range Deutsch - Te Connectivity
90T1774
Circular, Receptacle, Size 24, 61Pos, Pin; Product Range Deutsch - Te Connectivity 90T1774
CIRCULAR, RECEPTACLE, SIZE 24, 61POS, PIN; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 24, 61POS, PIN; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD50-24-61PN 90T1774
Product Name Circular, Receptacle, Size 24, 61Pos, Pin; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details