TE Connectivity Circular, Receptacle, Size 24, 31Pos, Socket; Product Range Deutsch - Te Connectivity AFD50-24-31SN

Description
CIRCULAR, RECEPTACLE, SIZE 24, 31POS, SOCKET; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 24, 31POS, SOCKET; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 24, 31Pos, Socket; Product Range Deutsch - Te Connectivity - 90T1742 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 24, 31Pos, Socket; Product Range Deutsch - Te Connectivity
90T1742
Circular, Receptacle, Size 24, 31Pos, Socket; Product Range Deutsch - Te Connectivity 90T1742
CIRCULAR, RECEPTACLE, SIZE 24, 31POS, SOCKET; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 24, 31POS, SOCKET; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T1742
Product Name Circular, Receptacle, Size 24, 31Pos, Socket; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA Straight Plug - 110576 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
Chameleon - 026-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details