TE Connectivity Circular, Receptacle, Size 24, 31Pos, Socket (L/c); Product Range Deutsch - Te Connectivity AFD50-24-31SN-6233

Description
AFD 31C 31#16 SKT RECP LC
Request a Quote
Description
AFD 31C 31#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD50-24-31SN-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 31C 31#16 SKT RECP LC

AFD 31C 31#16 SKT RECP LC

Buy Now
Circular, Receptacle, Size 24, 31Pos, Socket (L/c); Product Range Deutsch - Te Connectivity - 90T1749 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 24, 31Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
90T1749
Circular, Receptacle, Size 24, 31Pos, Socket (L/c); Product Range Deutsch - Te Connectivity 90T1749
CIRCULAR, RECEPTACLE, SIZE 24, 31POS, SOCKET (L/C); Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 24, 31POS, SOCKET (L/C); Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD50-24-31SN-6233 90T1749
Product Name Circular, Receptacle, Size 24, 31Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Jacks, Plugs - 0040.1161-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details