TE Connectivity Circular, Receptacle, Size 24, 31Pos, Pin (L/c); Product Range Deutsch - Te Connectivity AFD50-24-31PX-LC

Description
CIRCULAR, RECEPTACLE, SIZE 24, 31POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:X RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 24, 31POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:X RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 24, 31Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 90T1727 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 24, 31Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
90T1727
Circular, Receptacle, Size 24, 31Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 90T1727
CIRCULAR, RECEPTACLE, SIZE 24, 31POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:X RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 24, 31POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:X RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T1727
Product Name Circular, Receptacle, Size 24, 31Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Bulkhead Jack - 190721 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Dubox ® - 10026805-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers