TE Connectivity Circular, Receptacle, Size 24, 31Pos, Pin; Product Range Deutsch - Te Connectivity AFD50-24-31PN

Description
CIRCULAR, RECEPTACLE, SIZE 24, 31POS, PIN; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-31 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 24, 31POS, PIN; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-31 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 24, 31Pos, Pin; Product Range Deutsch - Te Connectivity - 90T1710 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 24, 31Pos, Pin; Product Range Deutsch - Te Connectivity
90T1710
Circular, Receptacle, Size 24, 31Pos, Pin; Product Range Deutsch - Te Connectivity 90T1710
CIRCULAR, RECEPTACLE, SIZE 24, 31POS, PIN; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-31 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 24, 31POS, PIN; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-31 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T1710
Product Name Circular, Receptacle, Size 24, 31Pos, Pin; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
PCI Express - 10018783-11121TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers