TE Connectivity Circular, Receptacle, Size 24, 19Pos, Socket (L/c); Product Range Deutsch - Te Connectivity AFD50-24-19SW-6140

Description
AFD 19C 19#12 SKT RECP LC
Request a Quote
Description
AFD 19C 19#12 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD50-24-19SW-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 19C 19#12 SKT RECP LC

AFD 19C 19#12 SKT RECP LC

Buy Now
Circular, Receptacle, Size 24, 19Pos, Socket (L/c); Product Range Deutsch - Te Connectivity - 90T1691 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 24, 19Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
90T1691
Circular, Receptacle, Size 24, 19Pos, Socket (L/c); Product Range Deutsch - Te Connectivity 90T1691
CIRCULAR, RECEPTACLE, SIZE 24, 19POS, SOCKET (L/C); Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 24, 19POS, SOCKET (L/C); Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD50-24-19SW-6140 90T1691
Product Name Circular, Receptacle, Size 24, 19Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
BrightConnX™ Rugged MRD - MRDBG07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers