TE Connectivity Circular Connector, Receptacle, 19 Position, 24-19, Flange; Product Range Deutsch - Te Connectivity AFD50-24-19SN-6139

Description
AFD 19C 19#12 SKT RECP LC
Request a Quote
Description
AFD 19C 19#12 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD50-24-19SN-6139 - PEI-Genesis
Philadelphia, PA, United States
AFD 19C 19#12 SKT RECP LC

AFD 19C 19#12 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 19 Position, 24-19, Flange; Product Range Deutsch - Te Connectivity - 90T1682 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19 Position, 24-19, Flange; Product Range Deutsch - Te Connectivity
90T1682
Circular Connector, Receptacle, 19 Position, 24-19, Flange; Product Range Deutsch - Te Connectivity 90T1682
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 24-19, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 24-19, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD50-24-19SN-6139 90T1682
Product Name Circular Connector, Receptacle, 19 Position, 24-19, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details