TE Connectivity Circular, Receptacle, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity AFD50-24-19PY-6141

Description
AFD 19C 19#12 PIN RECP LC
Request a Quote
Description
AFD 19C 19#12 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD50-24-19PY-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 19C 19#12 PIN RECP LC

AFD 19C 19#12 PIN RECP LC

Buy Now
Circular, Receptacle, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 90T1676 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
90T1676
Circular, Receptacle, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 90T1676
CIRCULAR, RECEPTACLE, SIZE 24, 19POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 24, 19POS, PIN (L/C); Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD50-24-19PY-6141 90T1676
Product Name Circular, Receptacle, Size 24, 19Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products