TE Connectivity Circular Connector, Receptacle, 55 Position, 22-55, Flange; Product Range Deutsch - Te Connectivity AFD50-22-55PY-6117-LC

Description
AFD 55C 55#20 PIN RECP LC
Request a Quote
Description
AFD 55C 55#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD50-22-55PY-6117-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 55C 55#20 PIN RECP LC

AFD 55C 55#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 55 Position, 22-55, Flange; Product Range Deutsch - Te Connectivity - 86T6530 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 55 Position, 22-55, Flange; Product Range Deutsch - Te Connectivity
86T6530
Circular Connector, Receptacle, 55 Position, 22-55, Flange; Product Range Deutsch - Te Connectivity 86T6530
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD50-22-55PY-6117-LC 86T6530
Product Name Circular Connector, Receptacle, 55 Position, 22-55, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
50 Ohm N 90° Plug - 150411 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
BrightConnX™ Rugged MRD - MRDBN02M17000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 400 volts
View Details
2 suppliers