TE Connectivity Circular Connector, Receptacle, 12 Position, 22-12, Flange; Product Range Deutsch - Te Connectivity AFD50-22-12PN-6141

Description
AFD 12C 12#12 PIN RECP LC
Request a Quote
Description
AFD 12C 12#12 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD50-22-12PN-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 12C 12#12 PIN RECP LC

AFD 12C 12#12 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 12 Position, 22-12, Flange; Product Range Deutsch - Te Connectivity - 95T4364 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 22-12, Flange; Product Range Deutsch - Te Connectivity
95T4364
Circular Connector, Receptacle, 12 Position, 22-12, Flange; Product Range Deutsch - Te Connectivity 95T4364
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 22-12, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 22-12, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD50-22-12PN-6141 95T4364
Product Name Circular Connector, Receptacle, 12 Position, 22-12, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589058-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1212-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details