TE Connectivity Circular Connector, Receptacle, 16 Position, 20-16, Flange; Product Range Deutsch - Te Connectivity AFD50-20-16PY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 16 Position, 20-16, Flange; Product Range Deutsch - Te Connectivity - 80T1171 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16 Position, 20-16, Flange; Product Range Deutsch - Te Connectivity
80T1171
Circular Connector, Receptacle, 16 Position, 20-16, Flange; Product Range Deutsch - Te Connectivity 80T1171
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T1171
Product Name Circular Connector, Receptacle, 16 Position, 20-16, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details