TE Connectivity Circular Connector, Receptacle, 16 Position, 20-16, Flange; Product Range Deutsch - Te Connectivity AFD50-20-16PY-6140

Description
AFD 16C 16#16 PIN RECP LC
Request a Quote
Description
AFD 16C 16#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD50-20-16PY-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 16C 16#16 PIN RECP LC

AFD 16C 16#16 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 16 Position, 20-16, Flange; Product Range Deutsch - Te Connectivity - 80T1176 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16 Position, 20-16, Flange; Product Range Deutsch - Te Connectivity
80T1176
Circular Connector, Receptacle, 16 Position, 20-16, Flange; Product Range Deutsch - Te Connectivity 80T1176
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD50-20-16PY-6140 80T1176
Product Name Circular Connector, Receptacle, 16 Position, 20-16, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details