TE Connectivity Circular Connector, Receptacle, 16 Position, 20-16, Flange; Product Range Deutsch - Te Connectivity AFD50-20-16PN-6140

Description
AFD 16C 16#16 PIN RECP LC
Request a Quote
Description
AFD 16C 16#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD50-20-16PN-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 16C 16#16 PIN RECP LC

AFD 16C 16#16 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 16 Position, 20-16, Flange; Product Range Deutsch - Te Connectivity - 80T1152 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16 Position, 20-16, Flange; Product Range Deutsch - Te Connectivity
80T1152
Circular Connector, Receptacle, 16 Position, 20-16, Flange; Product Range Deutsch - Te Connectivity 80T1152
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD50-20-16PN-6140 80T1152
Product Name Circular Connector, Receptacle, 16 Position, 20-16, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers