AFD 8C 8#12 PIN RECP LC
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 18-8, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch AFD50-18-8PW-6139 | 90T1626 |
| Product Name | Circular Connector, Receptacle, 8 Position, 18-8, Flange; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |