TE Connectivity Circular Connector, Receptacle, 8 Position, 18-8, Flange; Product Range Deutsch - Te Connectivity AFD50-18-8PN-6139

Description
AFD 8C 8#12 PIN RECP LC
Request a Quote
Description
AFD 8C 8#12 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD50-18-8PN-6139 - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 PIN RECP LC

AFD 8C 8#12 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 8 Position, 18-8, Flange; Product Range Deutsch - Te Connectivity - 90T1618 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, 18-8, Flange; Product Range Deutsch - Te Connectivity
90T1618
Circular Connector, Receptacle, 8 Position, 18-8, Flange; Product Range Deutsch - Te Connectivity 90T1618
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 18-8, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 18-8, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD50-18-8PN-6139 90T1618
Product Name Circular Connector, Receptacle, 8 Position, 18-8, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10025026-10203PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers