TE Connectivity Circular Connector, Receptacle, 11 Position, 18-11, Flange; Product Range Deutsch - Te Connectivity AFD50-18-11PY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11 Position, 18-11, Flange; Product Range Deutsch - Te Connectivity - 90T1398 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11 Position, 18-11, Flange; Product Range Deutsch - Te Connectivity
90T1398
Circular Connector, Receptacle, 11 Position, 18-11, Flange; Product Range Deutsch - Te Connectivity 90T1398
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, FLANGE; Product Range:AFD Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T1398
Product Name Circular Connector, Receptacle, 11 Position, 18-11, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC 600 Size 1 - 190401(S22098) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details