AFD50-16-8PZ-LC -- AFD 8C 8#12 PIN RECP LC DEUTSCH - TE CONNECTIVITY
TE Connectivity
Afd 8C 8#12 Pin Recp Lc Deutsch - Te Connectivity
AFD50-16-8PZ-LC
Description
AFD 8C 8#12 PIN RECP LC
Description
AFD 8C 8#12 PIN RECP LC
Suppliers
Afd 8C 8#12 Pin Recp Lc Deutsch - Te Connectivity
80T1140
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
80T1140 |
|
Product Name
|
Afd 8C 8#12 Pin Recp Lc Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details