TE Connectivity
Afd 8C 8#12 Pin Recp Deutsch - Te Connectivity
AFD50-16-8PZ-1A
Description
AFD 8C 8#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 8C 8#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 8C 8#12 Pin Recp Deutsch - Te Connectivity
89W2727
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD50-16-8PZ-1A |
89W2727 |
|
Product Name
|
|
Afd 8C 8#12 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers